Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5.5A TO-220-5 Full Pack, Formed Leads
IC REG BUCK ADJ 5.5A TO220F-5
IC REG BUCK ADJ 5.5A TO220F-5
IC REG BUCK ADJ 5.5A TO220F-5
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5.5A TO-220-5 Full Pack, Formed Leads
IC REG BUCK ADJ 5.5A TO-220F-5
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | SI-8008HFE-ND | SI-8008HFE | SI-8008HFE | SI-8008HFE | SI-8008HFE | 681-SI-8008HFE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 5.5A TO-220F-5 |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220 | TO-220; Other; TO-220-5 Full Pack, Formed Leads | TO-220; Other; TO-220-5 Full Pack (Formed Leads) | |
| Output Voltage | 0.8000 to 24 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 24 volts | ||
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps |