Sanken Electric Co., Ltd. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8008HD-TL SI-8008HD-TL

Description
Manufacturer: Sanken Win Source Part Number: 102612-SI-8008HD-TL Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 24V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): LT1076CQ#TRPBF; MAX724CCK-SL+; MXL1074ECK+; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 102612-SI-8008HD-TL Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 24V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): LT1076CQ#TRPBF; MAX724CCK-SL+; MXL1074ECK+; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8008HD-TL - 102612-SI-8008HD-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8008HD-TL
102612-SI-8008HD-TL
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8008HD-TL 102612-SI-8008HD-TL
Manufacturer: Sanken Win Source Part Number: 102612-SI-8008HD-TL Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 5.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 24V Minimum Input Voltage: 4.5V Alternative Parts (Cross-Reference): LT1076CQ#TRPBF; MAX724CCK-SL+; MXL1074ECK+; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 102612-SI-8008HD-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 5.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 24V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LT1076CQ#TRPBF; MAX724CCK-SL+; MXL1074ECK+;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - SI-8008HD-TLTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
SI-8008HD-TLTR-ND
Voltage Regulators - DC DC Switching Regulators SI-8008HD-TLTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5.5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5.5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - SI-8008HD-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SI-8008HD-TL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SI-8008HD-TL
IC REG BUCK ADJ 5.5A TO263-5

IC REG BUCK ADJ 5.5A TO263-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - SI-8008HD-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SI-8008HD-TL
Voltage Regulators - DC DC Switching Regulators SI-8008HD-TL
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5.5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5.5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - SI-8008HD-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SI-8008HD-TL
PMIC - Voltage Regulators - DC DC Switching Regulators SI-8008HD-TL
IC REG BUCK ADJ 5.5A TO263-5

IC REG BUCK ADJ 5.5A TO263-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 102612-SI-8008HD-TL SI-8008HD-TLTR-ND SI-8008HD-TL SI-8008HD-TL SI-8008HD-TL
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8008HD-TL Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Life Cycle Stage Maturity; Active Active Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8697ELJTR-T - 142682-A8697ELJTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC-EP
View Details
5 suppliers
Specs
Package Type Other; Tube/Rail
fsw 67 kHz
Duty Cycle 72
View Details
Switching Regulators - 1227213 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details