"Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3.5A 8-SOIC (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Sanken
Win Source Part Number: 1249572-SI-8005Q
Manufacturer Homepage: www.sanken-ele.co.jp
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3.5A 8HSOP
IC REG BUCK ADJ 3.5A 8HSOP
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3.5A 8-SOIC (0.173", 4.40mm Width) Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SI-8005Q-ND | 1249572-SI-8005Q | SI-8005Q | SI-8005Q | SI-8005Q |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8005Q | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 24 volts | 0.5000 volts | 0.5000 to 24 volts |