"Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3.5A 8-SOIC (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Sanken
Win Source Part Number: 028698-SI-8005Q-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 8-HSOP
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 24V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 3.5A 8HSOP
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 3.5A 8-SOIC (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 3.5A 8HSOP
IC REG BUCK ADJ 3.5A 8HSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SI-8005Q-TLTR-ND | 028698-SI-8005Q-TL | SI-8005Q-TL | SI-8005Q-TL | 681-SI-8005Q-TL | SI-8005Q-TL |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SI-8005Q-TL | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 3.5A 8HSOP | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | Other; 8-HSOP | SOIC | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.173, 4.40mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 24 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 24 volts | 5 volts |