Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK ADJ 3.5A TO263-5
IC REG BUCK ADJ 3.5A TO263-5
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SI-8001FDL-ND | SI-8001FDL | SI-8001FDL | SI-8001FDL |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 0.8000 to 24 volts | 0.8000 volts | 0.8000 to 24 volts | |
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |