Manufacturer: Sanken
Win Source Part Number: 813579-SI-7510
Packaging: Tube
Mounting Style: Through Hole
Applications: Use For General
Technology: Power MOSFET
Current - Output: 6A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (5)
Voltage - Load: 10V ~ 42V
Motor Type - Stepper: Multiphase
Step Resolution: 1, 1/2
Supplier Device Package: 30-DIP
Temperature Range - Operating: -10°C ~ 150°C
Manufacturer Package: 30-DIP (0.400", 10.16mm)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 680
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Multiphase Motor Driver Power MOSFET Parallel 30-DIP
IC MTR DRV MULTPHAS 3-5.5V 30DIP Product overview: SI-7510 from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI-7510 can be used for catalog matching and distributor lookup.
Multiphase Motor Driver Power MOSFET Parallel 30-DIP
IC MTR DRV MULTPHAS 3-5.5V 30DIP
IC MTR DRV MULTPHAS 3-5.5V 30DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 813579-SI-7510 | SI-7510-ND | 744-SI-7510 | SI-7510 | SI-7510 | SI-7510 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - SI-7510 | Motor Drivers, Controllers | 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -10 to 150 C (14 to 302 F) | -10 to 150 C (14 to 302 F) | -10 C (14 F) | -10 to 150 C (14 to 302 F) | -10 to 150 C (14 to 302 F) | |
| AC Input | 3 to 6 volts | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 3 to 6 volts | 6 volts | |||
| Continuous Current | 6 amps | 6 amps | 6 amps | |||
| Configuration | PCB Mount; "30-DIP (0.400"", 10.16mm)" |