Allegro MicroSystems Inc. Linear Voltage Regulator, 24V, To-220-5; Output Type Allegro Sanken SI-3240C

Description
LINEAR VOLTAGE REGULATOR, 24V, TO-220-5; Output Type:Fixed; Input Voltage Min:25V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-220RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 24V, TO-220-5; Output Type:Fixed; Input Voltage Min:25V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-220RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 24V, To-220-5; Output Type Allegro Sanken - 95B2985 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 24V, To-220-5; Output Type Allegro Sanken
95B2985
Linear Voltage Regulator, 24V, To-220-5; Output Type Allegro Sanken 95B2985
LINEAR VOLTAGE REGULATOR, 24V, TO-220-5; Output Type:Fixed; Input Voltage Min:25V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-220RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 24V, TO-220-5; Output Type:Fixed; Input Voltage Min:25V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-220RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95B2985
Product Name Linear Voltage Regulator, 24V, To-220-5; Output Type Allegro Sanken
Input Voltage 25 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details