Manufacturer: Sanken
Win Source Part Number: 321342-SI-3120KM
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG LINEAR 12V 1A TO252-5
IC REG LINEAR 12V 1A TO252-5
LINEAR REGULATOR IC (SMD) 1.0A/V Product overview: SI-3120KM from Sanken Electric Co., Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.0A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.0A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-3120KM can be used for catalog matching and distributor lookup.
LINEAR REGULATOR IC (SMD) 1.0A/V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 321342-SI-3120KM | 1261-SI-3120KMTR-ND | 776-SI-3120KM | SI-3120KM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SI-3120KM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SMD 1.0A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | Other; Tape & Reel (TR) | DPAK | |
| Special Features | Input Overcurrent Protection |