Allegro MicroSystems Inc. Linear Voltage Regulator 5V To-220-3; Output Type Allegro Sanken SI-3050N

Description
LINEAR VOLTAGE REGULATOR 5V TO-220-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR 5V TO-220-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator 5V To-220-3; Output Type Allegro Sanken - 95B2977 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator 5V To-220-3; Output Type Allegro Sanken
95B2977
Linear Voltage Regulator 5V To-220-3; Output Type Allegro Sanken 95B2977
LINEAR VOLTAGE REGULATOR 5V TO-220-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-220 RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR 5V TO-220-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1V; IC Case / Package:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95B2977
Product Name Linear Voltage Regulator 5V To-220-3; Output Type Allegro Sanken
Input Voltage 6 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details