Manufacturer: Sanken
Win Source Part Number: 028411-SI-3033LSA-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 125°C
Case / Package: 8-SOP
Maximum Input Voltage: 5.2V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 2.5mA
PSRR: 55dB (100Hz to 120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LDO 3.3V 1A 8SOP Product overview: SI-3033LSA-TL from Sanken Electric Co., Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI-3033LSA-TL can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOP
IC REG LINEAR 3.3V 1A 8SOP
IC REG LINEAR 3.3V 1A 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 028411-SI-3033LSA-TL | 699-SI-3033LSA-TL | SI-3033LSA-TLTR-ND | SI-3033LSA-TL | SI-3033LSA-TL |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SI-3033LSA-TL | 3.3V 1A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; 8-SOP | Other; Reel - TR | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | ||
| Life Cycle Stage | Maturity; Active |