Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOP
IC REG LINEAR 2.5V 1A 8SOP Product overview: SI-3025KS-TL from Sanken Electric Co., Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-3025KS-TL can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 028409-SI-3025KS-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.6V @ 1A
Operating Supply Current: 350μA
PSRR: 55dB (100Hz to 120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 1A 8SOP
IC REG LINEAR 2.5V 1A 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | SI-3025KS-TLCT-ND | 776-SI-3025KS-TL | 028409-SI-3025KS-TL | SI-3025KS-TL | SI-3025KS-TL |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SI-3025KS-TL | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | Other; Tape & Reel (TR) | Other; 8-SOP | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |