Manufacturer: Sanken
Win Source Part Number: 1248878-SI-3010KF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 85°C
Package: TO-220-5 Full Pack (Formed Leads)
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 1A
Output Voltage: 1.1V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
PSRR: 75dB (100Hz ~ 120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-220F-5
Output Voltage MAX: 16V
Voltage Input MAX: 27V
Voltage Dropout (Maximum): 0.5V @ 1A
Alternative Parts (Cross-Reference): BA00DD0WT-TR; BA00DD0WT-E2; BA00DD0WT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1248878-SI-3010KF |
| Product Name | Electrical Parts - SI-3010KF |