Sanken Electric Co., Ltd. 1A Voltage Regulator IC SI-3010KD-TL

Description
IC REG LINEAR POS ADJ 1A TO263-5 Product overview: SI-3010KD-TL from Sanken Electric Co., Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-3010KD-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1A TO263-5 Product overview: SI-3010KD-TL from Sanken Electric Co., Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-3010KD-TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Voltage Regulator IC
776-SI-3010KD-TL
1A Voltage Regulator IC 776-SI-3010KD-TL
IC REG LINEAR POS ADJ 1A TO263-5 Product overview: SI-3010KD-TL from Sanken Electric Co., Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-3010KD-TL can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A TO263-5 Product overview: SI-3010KD-TL from Sanken Electric Co., Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-3010KD-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SI-3010KD-TL - 122963-SI-3010KD-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SI-3010KD-TL
122963-SI-3010KD-TL
PMIC - PMIC - Voltage Regulators - Linear - SI-3010KD-TL 122963-SI-3010KD-TL
Manufacturer: Sanken Win Source Part Number: 122963-SI-3010KD-TL Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: 1.1 V to 16 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 27V Nominal Output Voltage (Min/Fixed): 1.1V Dropout Voltage-Max: 0.6V @ 1A Operating Supply Current: 600μA PSRR: 75dB (100Hz to 120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 122963-SI-3010KD-TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.1 V to 16 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 1.1V
Dropout Voltage-Max: 0.6V @ 1A
Operating Supply Current: 600μA
PSRR: 75dB (100Hz to 120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SI-3010KD-TLTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SI-3010KD-TLTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SI-3010KD-TLTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SI-3010KD-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI-3010KD-TL
PMIC - Voltage Regulators - Linear SI-3010KD-TL
IC REG LINEAR POS ADJ 1A TO263-5

IC REG LINEAR POS ADJ 1A TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SI-3010KD-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SI-3010KD-TL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SI-3010KD-TL
IC REG LINEAR POS ADJ 1A TO263-5

IC REG LINEAR POS ADJ 1A TO263-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SI-3010KD-TL 122963-SI-3010KD-TL SI-3010KD-TLTR-ND SI-3010KD-TL SI-3010KD-TL
Product Name 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SI-3010KD-TL Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Output Voltage 1.1 volts 1.1 volts 1.1 to 16 volts 1.1 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 27 volts 27 volts 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Motor Drivers, Controllers - A3987SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 12 volts
View Details