Sanken Electric Co., Ltd. PMIC - PMIC - Voltage Regulators - Linear - SI-3006KWM SI-3006KWM

Description
Manufacturer: Sanken Win Source Part Number: 211614-SI-3006KWM Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 1A, 1A Output Voltage: 1.8V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: TO-252-5 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V Dropout Voltage-Max: 0.6V @ 1A, 0.6V @ 1A Operating Supply Current: 500μA to 1.5mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 211614-SI-3006KWM Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 1A, 1A Output Voltage: 1.8V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: TO-252-5 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V Dropout Voltage-Max: 0.6V @ 1A, 0.6V @ 1A Operating Supply Current: 500μA to 1.5mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SI-3006KWM - 211614-SI-3006KWM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SI-3006KWM
211614-SI-3006KWM
PMIC - PMIC - Voltage Regulators - Linear - SI-3006KWM 211614-SI-3006KWM
Manufacturer: Sanken Win Source Part Number: 211614-SI-3006KWM Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 1A, 1A Output Voltage: 1.8V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 100°C Case / Package: TO-252-5 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V Dropout Voltage-Max: 0.6V @ 1A, 0.6V @ 1A Operating Supply Current: 500μA to 1.5mA PSRR: 60dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Sanken
Win Source Part Number: 211614-SI-3006KWM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 1A, 1A
Output Voltage: 1.8V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 100°C
Case / Package: TO-252-5
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.8V, 3.3V
Dropout Voltage-Max: 0.6V @ 1A, 0.6V @ 1A
Operating Supply Current: 500μA to 1.5mA
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
1.8V 3.3V 1A TO252 Voltage Regulator IC
776-SI-3006KWM
1.8V 3.3V 1A TO252 Voltage Regulator IC 776-SI-3006KWM
IC REG LIN 1.8V/3.3V 1A/1A TO252 Product overview: SI-3006KWM from Sanken Electric Co., Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 1A, TO252, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-3006KWM can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V/3.3V 1A/1A TO252 Product overview: SI-3006KWM from Sanken Electric Co., Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3.3V, 1A, TO252, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI-3006KWM can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SI-3006KWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SI-3006KWM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SI-3006KWM
IC REG LIN 1.8V/3.3V 1A/1A TO252

IC REG LIN 1.8V/3.3V 1A/1A TO252

Supplier's Site
PMIC - Voltage Regulators - Linear - SI-3006KWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI-3006KWM
PMIC - Voltage Regulators - Linear SI-3006KWM
IC REG LIN 1.8V/3.3V 1A/1A TO252

IC REG LIN 1.8V/3.3V 1A/1A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 211614-SI-3006KWM 776-SI-3006KWM SI-3006KWM SI-3006KWM
Product Name PMIC - PMIC - Voltage Regulators - Linear - SI-3006KWM 1.8V 3.3V 1A TO252 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; TO-252-5 Other; Tape & Reel (TR) DPAK
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3301AR-3.2 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24165RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details