Win Source Part Number: 961363-SCM1276MF
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: Fan Motor Driver
Standard Package: 250
Technology: IGBT
Current - Output: 30A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Voltage - Load: 400V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 13.5V ~ 16.5V
Mounting Type: Through Hole
Package / Case: 33-PowerDIP (1.307", 33.20mm)
Supplier Device Package: 33-PowerDIP LF2551
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sanken
Other Names: 1261-SCM1276MF
Multiphase Motor Driver IGBT Parallel
IPM - HIGH VOLTAGE 3 PHASE MOTOR Product overview: SCM1276MF from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SCM1276MF can be used for catalog matching and distributor lookup.
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Multiphase Motor Driver IGBT Parallel 33-PowerDIP LF2551
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 961363-SCM1276MF | 1261-SCM1276MF-ND | 744-SCM1276MF | SCM1276MF | SCM1276MF |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) | -30 C (-22 F) | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) |
| AC Input | 14 to 16 volts | 14 to 16 volts | |||
| DC Input | 14 to 16 volts | 14 to 16 volts | 16 volts | ||
| Continuous Current | 30 amps | 30 amps | 30 amps | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |