The SCM1272MA is a high voltage 3-phase motor driver designed for medium-capacity motors, capable of handling up to 600 V and 15 A. It integrates transistors, pre-drive circuits, and bootstrap diodes with current-limiting resistors, facilitating efficient inverter control. The device supports a 3-shunt current detection system and is compatible with universal input standards. Key features include a 2000 V isolation voltage, temperature sensing functionality, and multiple protection mechanisms such as undervoltage lockout, overcurrent protection, short circuit protection, and thermal shutdown, all with auto-restart capabilities. The SCM1272MA is RoHS compliant and offers CMOS-compatible input options of 3.3 V or 5 V. It is suitable for applications including refrigerator compressor motors, air conditioner compressor motors, washing machine main motors, fan motors, and pump motors. The product is packaged in a DIP33 format with a pin pitch of 1.27 mm, measuring 47 mm x 19 mm x 4.4 mm.
IPM - HIGH VOLTAGE 3 PHASE MOTOR Product overview: SCM1272MA from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SCM1272MA can be used for catalog matching and distributor lookup.
Multiphase Motor Driver IGBT Parallel
Win Source Part Number: 1121452-SCM1272MA
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: Fan Motor Driver
Standard Package: 250
Technology: IGBT
Current - Output: 15A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (3)
Voltage - Load: 400V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 13.5V ~ 16.5V
Mounting Type: Through Hole
Package / Case: 33-PowerDIP (1.307", 33.20mm)
Supplier Device Package: 33-PowerDIP LF2551
Temperature Range - Operating: -30°C ~ 100°C
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanken
Other Names: 1261-SCM1272MA
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Multiphase Motor Driver IGBT Parallel 33-PowerDIP LF2551
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-SCM1272MA | 1261-SCM1272MA-ND | 1121452-SCM1272MA | SCM1272MA | SCM1272MA |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | ||||
| Operating Temperature | -30 C (-22 F) | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) |
| DC Input | 16 volts | 14 to 16 volts | 14 to 16 volts | ||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; "33-PowerDIP (1.307"", 33.20mm)" |