The SCM1263MF is a high voltage 3-phase motor driver designed for medium-capacity motors. It integrates transistors, pre-drive circuits, and bootstrap circuits, making it suitable for applications requiring universal input standards. The device operates with a 3-shunt current detection system and features built-in bootstrap diodes with current limiting resistors. It supports CMOS-compatible inputs at 3.3 V or 5 V and is RoHS compliant. Key protective features include undervoltage lockout for both high-side and low-side, overcurrent protection, simultaneous on-state prevention, and thermal shutdown, all with auto-restart capabilities. The isolation voltage is rated at 2500 V for one minute, and it provides a fault signal output during protection activation. The SCM1263MF is packaged in a DIP33 format with a pin pitch of 1.27 mm, making it suitable for various motor drive applications, including refrigerator compressors, air conditioner compressors, washing machine motors, fan motors, and pump motors.
Multiphase Motor Driver IGBT 33-PowerDIP
IPM - HIGH VOLTAGE 3 PHASE MOTOR
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Motor Controllers | Motor Controllers |
| Product Number | SCM1263MF | SCM1263MF |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless; Brushless DC (BLDC) |