Sanken Electric Co., Ltd. PMIC - PMIC - Full, Half - Bridge Drivers - SCM1246MF SCM1246MF

Description
Manufacturer: Sanken Win Source Part Number: 211540-SCM1246MF Packaging: Tube/Rail Features: Auto Restart, Bootstrap Circuit Applications: AC Motors Mounting: Through Hole Technology: IGBT Fault Protection: Current Limiting, Over Temperature, UVLO Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 45A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 33-PowerDIP LF2552 Supply Voltage - Operating: 13.5 V to 16.5 V Channel Output Current: 30A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 211540-SCM1246MF Packaging: Tube/Rail Features: Auto Restart, Bootstrap Circuit Applications: AC Motors Mounting: Through Hole Technology: IGBT Fault Protection: Current Limiting, Over Temperature, UVLO Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 45A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 33-PowerDIP LF2552 Supply Voltage - Operating: 13.5 V to 16.5 V Channel Output Current: 30A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - SCM1246MF - 211540-SCM1246MF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - SCM1246MF
211540-SCM1246MF
PMIC - PMIC - Full, Half - Bridge Drivers - SCM1246MF 211540-SCM1246MF
Manufacturer: Sanken Win Source Part Number: 211540-SCM1246MF Packaging: Tube/Rail Features: Auto Restart, Bootstrap Circuit Applications: AC Motors Mounting: Through Hole Technology: IGBT Fault Protection: Current Limiting, Over Temperature, UVLO Voltage - Load: 400V (Max) Load Type: Inductive Current - Peak Output: 45A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: 33-PowerDIP LF2552 Supply Voltage - Operating: 13.5 V to 16.5 V Channel Output Current: 30A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 211540-SCM1246MF
Packaging: Tube/Rail
Features: Auto Restart, Bootstrap Circuit
Applications: AC Motors
Mounting: Through Hole
Technology: IGBT
Fault Protection: Current Limiting, Over Temperature, UVLO
Voltage - Load: 400V (Max)
Load Type: Inductive
Current - Peak Output: 45A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 33-PowerDIP LF2552
Supply Voltage - Operating: 13.5 V to 16.5 V
Channel Output Current: 30A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 211540-SCM1246MF
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - SCM1246MF
Supply Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53352BD12533-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC2G125GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details