Sanken Electric Co., Ltd. PMIC - PMIC - Full, Half - Bridge Drivers - SCM1243MF SCM1243MF

Description
Manufacturer: Sanken Win Source Part Number: 893851-SCM1243MF Operating Temperature Range: 125°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 33-PowerDIP LF2552 Package: Tube Package: 33-PowerDIP (1.307", 33.20mm) Exposed Pad Mounting: Through Hole Part Status: Not For New Designs Family Name: SCM1243 Categories: Integrated Circuits (ICs) Case / Package: 33-PowerDIP LF2552 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 893851-SCM1243MF Operating Temperature Range: 125°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 33-PowerDIP LF2552 Package: Tube Package: 33-PowerDIP (1.307", 33.20mm) Exposed Pad Mounting: Through Hole Part Status: Not For New Designs Family Name: SCM1243 Categories: Integrated Circuits (ICs) Case / Package: 33-PowerDIP LF2552 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - SCM1243MF - 893851-SCM1243MF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - SCM1243MF
893851-SCM1243MF
PMIC - PMIC - Full, Half - Bridge Drivers - SCM1243MF 893851-SCM1243MF
Manufacturer: Sanken Win Source Part Number: 893851-SCM1243MF Operating Temperature Range: 125°C (TJ) Features: Half Bridge (3) Driver AC Motors IGBT 33-PowerDIP LF2552 Package: Tube Package: 33-PowerDIP (1.307", 33.20mm) Exposed Pad Mounting: Through Hole Part Status: Not For New Designs Family Name: SCM1243 Categories: Integrated Circuits (ICs) Case / Package: 33-PowerDIP LF2552 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Sanken
Win Source Part Number: 893851-SCM1243MF
Operating Temperature Range: 125°C (TJ)
Features: Half Bridge (3) Driver AC Motors IGBT 33-PowerDIP LF2552
Package: Tube
Package: 33-PowerDIP (1.307", 33.20mm) Exposed Pad
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: SCM1243
Categories: Integrated Circuits (ICs)
Case / Package: 33-PowerDIP LF2552
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
IC BRIDGE DRIVER PAR SCM33 - 681-SCM1243MF - Utmel Electronic Limited
Hong Kong, China
IC BRIDGE DRIVER PAR SCM33
681-SCM1243MF
IC BRIDGE DRIVER PAR SCM33 681-SCM1243MF
IC BRIDGE DRIVER PAR SCM33

IC BRIDGE DRIVER PAR SCM33

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Gate Drivers Gate Drivers
Product Number 893851-SCM1243MF 681-SCM1243MF
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - SCM1243MF IC BRIDGE DRIVER PAR SCM33
Operating Temperature 125 C (257 F) 125 C (257 F)
Package Type DIP; 33-PowerDIP LF2552 DIP; 33-PowerDIP (1.307, 33.20mm) Exposed Pad
Driver Type Dual Gate Driver
Output Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2557EEBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2.5KV Gate Driver IC - 906-1EDC10I12MHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers