IC REG BUCK 3.3V 0.5A PS-4PIN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 4-SMD, Gull Wing
IC REG BUCK 3.3V 500MA 4SMD
IC REG BUCK 3.3V 500MA 4SMD
| Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 681-SAI02V1 | SAI02V1 | SAI02V1 | SAI02V1 |
| Product Name | IC REG BUCK 3.3V 0.5A PS-4PIN | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 4-SMD, Gull Wing | Other; 4-SMD, Gull Wing | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) |