IC REG BUCK 3.3V 500MA 4SMD
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 4-SMD, Gull Wing
IC REG BUCK 3.3V 500MA 4SMD
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SAI02 | SAI02 | SAI02 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| fsw | 60 kHz | 60 kHz | 60 kHz |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 4-SMD, Gull Wing |