Manufacturer: Sanken
Win Source Part Number: 046729-SAI02-V1
Packaging: AMMO PACKAGE
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 60kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 125°C (TA)
Case / Package: 4-SMD
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 5.3V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 046729-SAI02-V1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SAI02-V1 |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 4-SMD |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |