Sanken Electric Co., Ltd. OEM Parts - OEM Parts (O - R) - RM11B RM11B

Description
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088637-RM11B Packaging: Bulk Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: Axial Alternative Parts (Cross-Reference): 1N5818-E3/54; MPG06K-E3/54; MPG06GHE3_A/73; DSK10B-BT; DSK10B; MUR415RLGRM 11B; RM 11B DK; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Average Rectified Current: 1.2 A Max Reverse Voltage (DC): 800 V
Request a Quote
Description
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088637-RM11B Packaging: Bulk Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: Axial Alternative Parts (Cross-Reference): 1N5818-E3/54; MPG06K-E3/54; MPG06GHE3_A/73; DSK10B-BT; DSK10B; MUR415RLGRM 11B; RM 11B DK; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Average Rectified Current: 1.2 A Max Reverse Voltage (DC): 800 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RM11B - 1088637-RM11B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RM11B
1088637-RM11B
OEM Parts - OEM Parts (O - R) - RM11B 1088637-RM11B
Manufacturer: Sanken Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088637-RM11B Packaging: Bulk Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: Axial Alternative Parts (Cross-Reference): 1N5818-E3/54; MPG06K-E3/54; MPG06GHE3_A/73; DSK10B-BT; DSK10B; MUR415RLGRM 11B; RM 11B DK; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Average Rectified Current: 1.2 A Max Reverse Voltage (DC): 800 V

Manufacturer: Sanken
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088637-RM11B
Packaging: Bulk
Mounting: SMD (SMT)
Categories: OEM Parts(O-R)
Case / Package: Axial
Alternative Parts (Cross-Reference): 1N5818-E3/54; MPG06K-E3/54; MPG06GHE3_A/73; DSK10B-BT; DSK10B; MUR415RLGRM 11B; RM 11B DK;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Average Rectified Current: 1.2 A
Max Reverse Voltage (DC): 800 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1088637-RM11B
Product Name OEM Parts - OEM Parts (O - R) - RM11B
Unlock Full Specs
to access all available technical data