Manufacturer: Sanken
Win Source Part Number: 290597-RBV-1506
Family Name: RBV-1506
Alternative Parts (Cross-Reference): DBG150G; S15VB60; S15VB60-7000; DBA150G;
Introduction Date: August 25, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Rectifier Bridge Single 600V 15A 4-Pin RBV-60 / Bridge Diodes Product overview: RBV-1506 from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RBV-1506 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 290597-RBV-1506 | 299-RBV-1506 |
| Product Name | Bridge Rectifiers - RBV-1506 | 600V 15A Diode and Rectifier |