Manufacturer: Sanken
Win Source Part Number: 806421-NR111D
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 31V
Maximum Output Voltage: 24V
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-DIP (0.300"", 7.62mm)"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-DIP (0.300", 7.62mm)
IC REG BUCK ADJUSTABLE 4A 8DIP
IC REG BUCK ADJUSTABLE 4A 8DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 806421-NR111D | NR111D-ND | NR111D | NR111D | NR111D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NR111D | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 24 volts | 0.8000 to 24 volts | 0.8000 to 24 volts | 0.8000 volts |