"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 4A 8HSOP
IC REG BUCK ADJUSTABLE 4A 8HSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NR110KTR-ND | NR110K | NR110K | NR110K |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) Exposed Pad | SOIC | |
| Output Voltage | 0.8000 to 24 volts | 0.8000 to 24 volts | 0.8000 volts | |
| IOUT | 4 amps | 4 amps | 4 amps | 4 amps |