LED Driver IC 1 Output AC DC Offline Switcher Dimming TO-220F-7
Manufacturer: Sanken
Win Source Part Number: 922757-LC5549LF
Operating Temperature Range: -55°C ~ 115°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher - - Dimming - TO-220F-7
Package: Bulk
Package: TO-220-7 Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-220F-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC LED DRIVER OFFL TO220F-7 Product overview: LC5549LF from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5549LF can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFLINE TO220F
IC LED DRIVER OFFL TO220F-7
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LC5549LF-ND | 922757-LC5549LF | 137-LC5549LF | LC5549LF | LC5549LF |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - LC5549LF | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |