Manufacturer: Sanken
Win Source Part Number: 1195499-LC5546LF
Packaging: Bulk
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 115°C (TA)
Package: TO-220-7 (Formed Leads)
Internal Switch(s): Yes
Number of Outputs: 1
Family Name: LC5546LF
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-220F-7
Voltage Supply MAX: 20V
Alternative Parts (Cross-Reference): BP5843A; BP5842A; MAX16806ATP;
Introduction Date: March 07, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC LED DRIVER OFFL TO220F-7 Product overview: LC5546LF from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5546LF can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Dimming TO-220F-7
IC LED DRIVER OFFL TO220F-7
IC LED DRIVER OFFLINE TO220F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1195499-LC5546LF | 137-LC5546LF | LC5546LF-ND | LC5546LF | LC5546LF |
| Product Name | PMIC - PMIC - LED Drivers - LC5546LF | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |