Sanken Electric Co., Ltd. LED Drivers LC5225S

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 400mA 8-SOP
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 400mA 8-SOP
Datasheet
Datasheet Summary
Powered by GS/AI

The LC5225S is an LED driver IC from Quarktwin Technology Ltd. designed for off-line DC/DC applications. It features a buck and buck-boost topology, allowing for flexibility in circuit design. The device supports a high input voltage range of up to 450 V, making it suitable for various LED lighting applications. It provides a constant output current of 0.5 A, adjustable via the REF pin, and includes built-in PWM dimming control. The LC5225S incorporates several protection features, including open protection with latched shutdown, undervoltage lockout, overcurrent protection, and thermal shutdown with auto restart, enhancing the reliability of the circuit. The IC is available in an SOP8 package, which is advantageous for compact designs. This product is ideal for engineers looking for a robust and efficient solution for LED driver applications.

Datasheet Summary
Powered by GS/AI

The LC5225S is an LED driver IC from Quarktwin Technology Ltd. designed for off-line DC/DC applications. It features a buck and buck-boost topology, allowing for flexibility in circuit design. The device supports a high input voltage range of up to 450 V, making it suitable for various LED lighting applications. It provides a constant output current of 0.5 A, adjustable via the REF pin, and includes built-in PWM dimming control. The LC5225S incorporates several protection features, including open protection with latched shutdown, undervoltage lockout, overcurrent protection, and thermal shutdown with auto restart, enhancing the reliability of the circuit. The IC is available in an SOP8 package, which is advantageous for compact designs. This product is ideal for engineers looking for a robust and efficient solution for LED driver applications.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LC5225S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
LC5225S
LED Drivers LC5225S
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 400mA 8-SOP

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) PWM Dimming 400mA 8-SOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number LC5225S
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2.5KV Gate Driver IC - 906-SI8230BB-D-IS1R - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
2 suppliers
Specialty Logic - 1727-74AUP1Z04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details