Sanken Electric Co., Ltd. LED Drivers LC5210D

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 800mA 8-DIP
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 800mA 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LC5210D-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LC5210D-ND
LED Drivers LC5210D-ND
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 800mA 8-DIP

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) PWM Dimming 800mA 8-DIP

Buy Now Datasheet
Singapore, Singapore
800MA LED Driver IC
137-LC5210D
800MA LED Driver IC 137-LC5210D
IC LED DRVR OFFL PWM 800MA 8DIP Product overview: LC5210D from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 800MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5210D can be used for catalog matching and distributor lookup.

IC LED DRVR OFFL PWM 800MA 8DIP Product overview: LC5210D from Sanken Electric Co., Ltd. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 800MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LC5210D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LC5210D - 206036-LC5210D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LC5210D
206036-LC5210D
PMIC - PMIC - LED Drivers - LC5210D 206036-LC5210D
Manufacturer: Sanken Win Source Part Number: 206036-LC5210D Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: Through Hole Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-DIP Maximum Supply Voltage: 400V Operating Input Voltage(Min): 25V Channel Output Current: 800mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 206036-LC5210D
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: Through Hole
Frequency: 200kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-DIP
Maximum Supply Voltage: 400V
Operating Input Voltage(Min): 25V
Channel Output Current: 800mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - LC5210D - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LC5210D
PMIC - LED Drivers LC5210D
IC LED DRVR OFFL DIM 800MA 8DIP

IC LED DRVR OFFL DIM 800MA 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LC5210D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LC5210D
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LC5210D
IC LED DRVR OFFL PWM 800MA 8DIP

IC LED DRVR OFFL PWM 800MA 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LC5210D-ND 137-LC5210D 206036-LC5210D LC5210D LC5210D
Product Name LED Drivers 800MA LED Driver IC PMIC - PMIC - LED Drivers - LC5210D PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 25 to 400 volts 25 to 400 volts 25 volts 25 to 400 volts
Output Current 800 milliamps 800 milliamps 800 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 150 milliamps
View Details
Infineon Technologies AG
Specs
Package Type Bulk
View Details