N-Channel 60V 6A (Ta) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6)
MOSFET N-CH 60V 6A 8DFN Product overview: GKI06259 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GKI06259 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 872783-GKI06259
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 60 V 6A (Ta) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: GKI06259TR, GKI06259DKR, GKI06259CT, GKI06259 DK
MOSFET N-CH 60V 6A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | GKI06259TR-ND | 278-GKI06259 | 872783-GKI06259 | GKI06259 |
| Product Name | Single FETs, MOSFETs | 60V 6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - GKI06259 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | 8-PowerTDFN | Tape & Reel (TR) | SOT3; 8-DFN (5x6) | 8-PowerTDFN |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts |