Sanken Electric Co., Ltd. Single FETs, MOSFETs GKI04076

Description
N-Channel 40V 11A (Ta) 3.1W (Ta), 46W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 11A (Ta) 3.1W (Ta), 46W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - GKI04076TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
GKI04076TR-ND
Single FETs, MOSFETs GKI04076TR-ND
N-Channel 40V 11A (Ta) 3.1W (Ta), 46W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 40V 11A (Ta) 3.1W (Ta), 46W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GKI04076 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GKI04076
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GKI04076
MOSFET N-CH 40V 11A 8DFN

MOSFET N-CH 40V 11A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number GKI04076TR-ND GKI04076
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details
Single FETs, MOSFETs - 448-AUIRF540ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers