Sanken Electric Co., Ltd. Single FETs, MOSFETs GKI03080

Description
N-Channel 30V 12A (Ta) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 30V 12A (Ta) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - GKI03080TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
GKI03080TR-ND
Single FETs, MOSFETs GKI03080TR-ND
N-Channel 30V 12A (Ta) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 12A (Ta) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - GKI03080CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
GKI03080CT-ND
Single FETs, MOSFETs GKI03080CT-ND
N-Channel 30V 12A (Ta) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 12A (Ta) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-GKI03080
30V 12A MOSFET Transistor 278-GKI03080
MOSFET N-CH 30V 12A 8DFN Product overview: GKI03080 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GKI03080 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A 8DFN Product overview: GKI03080 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GKI03080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GKI03080 - 872782-GKI03080 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GKI03080
872782-GKI03080
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GKI03080 872782-GKI03080
Manufacturer: Sanken Win Source Part Number: 872782-GKI03080 Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 12A (Ta) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: GKI03080CT, GKI03080 DK, GKI03080DKR, GKI03080TR

Manufacturer: Sanken
Win Source Part Number: 872782-GKI03080
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 12A (Ta) 3.1W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: GKI03080CT, GKI03080 DK, GKI03080DKR, GKI03080TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GKI03080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GKI03080
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GKI03080
MOSFET N-CH 30V 12A 8DFN

MOSFET N-CH 30V 12A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number GKI03080TR-ND 278-GKI03080 872782-GKI03080 GKI03080
Product Name Single FETs, MOSFETs 30V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GKI03080 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; 8-DFN (5x6) 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data