Sanken Electric Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GKI03039 GKI03039

Description
Manufacturer: Sanken Win Source Part Number: 872781-GKI03039 Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 18A (Ta) 3.1W (Ta), 59W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: GKI03039DKR, GKI03039CT, GKI03039TR, GKI03039 DK
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 872781-GKI03039 Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 18A (Ta) 3.1W (Ta), 59W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: GKI03039DKR, GKI03039CT, GKI03039TR, GKI03039 DK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GKI03039 - 872781-GKI03039 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GKI03039
872781-GKI03039
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GKI03039 872781-GKI03039
Manufacturer: Sanken Win Source Part Number: 872781-GKI03039 Operating Temperature Range: 150°C (TJ) Features: N-Channel 30 V 18A (Ta) 3.1W (Ta), 59W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerTDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: GKI03039DKR, GKI03039CT, GKI03039TR, GKI03039 DK

Manufacturer: Sanken
Win Source Part Number: 872781-GKI03039
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 30 V 18A (Ta) 3.1W (Ta), 59W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: GKI03039DKR, GKI03039CT, GKI03039TR, GKI03039 DK

Buy Now Datasheet
Single FETs, MOSFETs - GKI03039TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
GKI03039TR-ND
Single FETs, MOSFETs GKI03039TR-ND
N-Channel 30V 18A (Ta) 3.1W (Ta), 59W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 18A (Ta) 3.1W (Ta), 59W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - GKI03039CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
GKI03039CT-ND
Single FETs, MOSFETs GKI03039CT-ND
N-Channel 30V 18A (Ta) 3.1W (Ta), 59W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 18A (Ta) 3.1W (Ta), 59W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 18A MOSFET Transistor
278-GKI03039
30V 18A MOSFET Transistor 278-GKI03039
MOSFET N-CH 30V 18A 8DFN Product overview: GKI03039 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GKI03039 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 18A 8DFN Product overview: GKI03039 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GKI03039 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GKI03039 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GKI03039
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GKI03039
MOSFET N-CH 30V 18A 8DFN

MOSFET N-CH 30V 18A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 872781-GKI03039 GKI03039TR-ND 278-GKI03039 GKI03039
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GKI03039 Single FETs, MOSFETs 30V 18A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT3; 8-DFN (5x6) 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data