Manufacturer: Sanken
Win Source Part Number: 264336-FMXS-4202S
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 200V 20A TO3PF
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 264336-FMXS-4202S | FMXS-4202S |
| Product Name | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single |