DIODE ARRAY GP 600V 20A TO3PF Product overview: FMX-4206S from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FMX-4206S can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 872103-FMX-4206S
Features: Diode Array 1 Pair Common Cathode Standard 600 V 20A Through Hole TO-3P-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-3P-3 Full Pack
Package: Bulk
Mounting: Through Hole
Family Name: FMX-4206
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
DIODE ARRAY GP 600V 20A TO3PF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-FMX-4206S | 872103-FMX-4206S | FMX-4206S |
| Product Name | 600V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - FMX-4206S | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | TO-3; TO-3PF | TO-3 |
| RoHS Compliant | RoHS | ||
| Tj | -40 C (-40 F) |