Manufacturer: Sanken
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029242-FMM-32S
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FMM-32SFMM32S;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Average Rectified Current: 20 A
Max Repetitive Reverse Voltage (Vrrm): 200 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029242-FMM-32S |
| Product Name | OEM Parts - OEM Parts (F - I) - FMM-32S |