Manufacturer: Sanken
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059435-FML-36S
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): FML-36SFML36S;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Average Rectified Current: 20 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059435-FML-36S |
| Product Name | OEM Parts - OEM Parts (F - I) - FML-36S |