Manufacturer: Sanken
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205595-FMB-39M
Categories: Custom Parts
Alternative Parts (Cross-Reference): FMB39M;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Average Rectified Current: 20 A
Max Repetitive Reverse Voltage (Vrrm): 90 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1205595-FMB-39M |
| Product Name | Custom Parts - Custom Parts (E - I) - FMB-39M |