N-Channel 50V 75A (Ta) 40W (Tc) Through Hole TO-220
MOSFET N-CH 50V 75A TO220
MOSFET N-CH 50V 75A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FKV575-ND | FKV575 | FKV575 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |
| Packing Method | Bulk; Bulk | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |