MOSFET N-CH 50V 50A TO220F Product overview: FKV550T from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FKV550T can be used for catalog matching and distributor lookup.
N-Channel 50V 50A (Ta) 35W (Tc) Through Hole TO-220F
Manufacturer: Sanken
Win Source Part Number: 774604-FKV550T
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Ta)
Family Name: FKV550T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220F
Channel Type Type: N
Drain Source Voltage: 50V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Input Capacitance (Ciss) (Maximum) @ Vds: 2700pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 35W (Tc)
Rds On (Maximum) @ Id, Vgs: 13 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): STP80NF55-06FP;
Introduction Date: October 25, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
MOSFET N-CH 50V 50A TO220F
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FKV550T | FKV550T-ND | 774604-FKV550T | FKV550T |
| Product Name | 50V 50A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKV550T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 35000 milliwatts | 35000 milliwatts |