Sanken Electric Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKV550N FKV550N

Description
Manufacturer: Sanken Win Source Part Number: 1174387-FKV550N Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 50A (Ta) Family Name: FKV550N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F Channel Type Type: N Drain Source Voltage: 50V Vgs(th) (Maximum) @ Id: 4.2V @ 250μA Input Capacitance (Ciss) (Maximum) @ Vds: 2000pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 35W (Tc) Rds On (Maximum) @ Id, Vgs: 15 mOhm @ 25A, 10V Introduction Date: February 17, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1174387-FKV550N Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 50A (Ta) Family Name: FKV550N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F Channel Type Type: N Drain Source Voltage: 50V Vgs(th) (Maximum) @ Id: 4.2V @ 250μA Input Capacitance (Ciss) (Maximum) @ Vds: 2000pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 35W (Tc) Rds On (Maximum) @ Id, Vgs: 15 mOhm @ 25A, 10V Introduction Date: February 17, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKV550N - 1174387-FKV550N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKV550N
1174387-FKV550N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKV550N 1174387-FKV550N
Manufacturer: Sanken Win Source Part Number: 1174387-FKV550N Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 50A (Ta) Family Name: FKV550N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F Channel Type Type: N Drain Source Voltage: 50V Vgs(th) (Maximum) @ Id: 4.2V @ 250μA Input Capacitance (Ciss) (Maximum) @ Vds: 2000pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 35W (Tc) Rds On (Maximum) @ Id, Vgs: 15 mOhm @ 25A, 10V Introduction Date: February 17, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 1174387-FKV550N
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Ta)
Family Name: FKV550N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220F
Channel Type Type: N
Drain Source Voltage: 50V
Vgs(th) (Maximum) @ Id: 4.2V @ 250μA
Input Capacitance (Ciss) (Maximum) @ Vds: 2000pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 35W (Tc)
Rds On (Maximum) @ Id, Vgs: 15 mOhm @ 25A, 10V
Introduction Date: February 17, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - FKV550N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FKV550N-ND
Single FETs, MOSFETs FKV550N-ND
N-Channel 50V 50A (Ta) 35W (Tc) Through Hole TO-220F

N-Channel 50V 50A (Ta) 35W (Tc) Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
50V 50A MOSFET Transistor
278-FKV550N
50V 50A MOSFET Transistor 278-FKV550N
MOSFET N-CH 50V 50A TO220F Product overview: FKV550N from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FKV550N can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 50A TO220F Product overview: FKV550N from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FKV550N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FKV550N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FKV550N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FKV550N
MOSFET N-CH 50V 50A TO220F

MOSFET N-CH 50V 50A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1174387-FKV550N FKV550N-ND 278-FKV550N FKV550N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKV550N Single FETs, MOSFETs 50V 50A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack Bulk 2000 pF @ 10 V
Unlock Full Specs
to access all available technical data