Sanken Electric Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP300A FKP300A

Description
Manufacturer: Sanken Win Source Part Number: 1174385-FKP300A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 30A (Ta) Family Name: FKP300A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-3PF Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4.5V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 3800pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 85W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): IXTH50N30; IXTH50N30SN; IRFP4242PBF; Introduction Date: February 17, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1174385-FKP300A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 30A (Ta) Family Name: FKP300A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-3PF Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4.5V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 3800pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 85W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): IXTH50N30; IXTH50N30SN; IRFP4242PBF; Introduction Date: February 17, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP300A - 1174385-FKP300A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP300A
1174385-FKP300A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP300A 1174385-FKP300A
Manufacturer: Sanken Win Source Part Number: 1174385-FKP300A Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 30A (Ta) Family Name: FKP300A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-3PF Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 4.5V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 3800pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 85W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): IXTH50N30; IXTH50N30SN; IRFP4242PBF; Introduction Date: February 17, 2005 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 1174385-FKP300A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 30A (Ta)
Family Name: FKP300A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-3PF
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 4.5V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 3800pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 85W (Tc)
Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): IXTH50N30; IXTH50N30SN; IRFP4242PBF;
Introduction Date: February 17, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - FKP300A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FKP300A-ND
Single FETs, MOSFETs FKP300A-ND
N-Channel 300V 30A (Ta) 85W (Tc) Through Hole TO-3PF

N-Channel 300V 30A (Ta) 85W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FKP300A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FKP300A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FKP300A
MOSFET N-CH 300V 30A TO3PF

MOSFET N-CH 300V 30A TO3PF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 1174385-FKP300A FKP300A-ND FKP300A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP300A Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-3; SOT3 TO-3; TO-3P-3 Full Pack 3800 pF @ 25 V
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1182855-AUIRF3805L - Win Source Electronics
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers