Manufacturer: Sanken
Win Source Part Number: 1174384-FKP280A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 40A (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: TO-3PF
Channel Type Type: N
Drain Source Voltage: 280V
Vgs(th) (Maximum) @ Id: 4.5V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 3800pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 85W (Tc)
Rds On (Maximum) @ Id, Vgs: 53 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): APT30M70BVRG; STW46NF30; IXTH40N30SN; FKP280A;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
N-Channel 280V 40A (Ta) 85W (Tc) Through Hole TO-3PF
MOSFET N-CH 280V 40A TO3PF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 1174384-FKP280A | FKP280A-ND | FKP280A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP280A | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-3; SOT3 | TO-3; TO-3P-3 Full Pack | 3800 pF @ 25 V |