Manufacturer: Sanken
Win Source Part Number: 1038988-FKP252
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 25A (Ta)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Input Capacitance: 2000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 75 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
N-Channel 250V 25A (Ta) 40W (Tc) Through Hole TO-220F
MOSFET N-CH 250V 25A TO220F Product overview: FKP252 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FKP252 can be used for catalog matching and distributor lookup.
MOSFET N-CH 250V 25A TO220F
MOSFET N-CH 250V 25A TO-220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1038988-FKP252 | FKP252-ND | 278-FKP252 | FKP252 | 681-FKP252 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FKP252 | Single FETs, MOSFETs | 250V 25A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 250V 25A TO-220F |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 250 volts | 250 volts | |||
| PD | 40000 milliwatts | 40000 milliwatts | 40000 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack | Bulk | 2000 pF @ 25 V |