Sanken Electric Co., Ltd. Single FETs, MOSFETs FKI10531

Description
N-Channel 100V 18A (Tc) 32W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 100V 18A (Tc) 32W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FKI10531-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FKI10531-ND
Single FETs, MOSFETs FKI10531-ND
N-Channel 100V 18A (Tc) 32W (Tc) Through Hole TO-220F

N-Channel 100V 18A (Tc) 32W (Tc) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324542-FKI10531 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324542-FKI10531
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324542-FKI10531
Manufacturer: Sanken Win Source Part Number: 1324542-FKI10531 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 18A (Tc) Rds On (Max) @ Id, Vgs: 48mOhm @ 11.9A, 10V Vgs(th) (Max) @ Id: 2.5V @ 350µA Power Dissipation (Max): 32W (Tc) Supplier Device Package: TO-220F Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1530 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: FKI10531 DK Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS Compliant

Manufacturer: Sanken
Win Source Part Number: 1324542-FKI10531
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Rds On (Max) @ Id, Vgs: 48mOhm @ 11.9A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 350µA
Power Dissipation (Max): 32W (Tc)
Supplier Device Package: TO-220F
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1530 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: FKI10531 DK
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FKI10531 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FKI10531
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FKI10531
MOSFET N-CH 100V 18A TO220F

MOSFET N-CH 100V 18A TO220F

Supplier's Site
Single FETs, MOSFETs - FKI10531 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FKI10531
Single FETs, MOSFETs FKI10531
MOSFET N-CH 100V 18A TO220F

MOSFET N-CH 100V 18A TO220F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FKI10531-ND 1324542-FKI10531 FKI10531 FKI10531
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
PD 32000 milliwatts 32000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details