Sanken Electric Co., Ltd. Single FETs, MOSFETs FKI10126

Description
N-Channel 100V 41A (Tc) 42W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 100V 41A (Tc) 42W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FKI10126-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FKI10126-ND
Single FETs, MOSFETs FKI10126-ND
N-Channel 100V 41A (Tc) 42W (Tc) Through Hole TO-220F

N-Channel 100V 41A (Tc) 42W (Tc) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FKI10126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FKI10126
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FKI10126
MOSFET N-CH 100V 41A TO220F

MOSFET N-CH 100V 41A TO220F

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number FKI10126-ND FKI10126
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details