Sanken Electric Co., Ltd. Single FETs, MOSFETs FKI07076

Description
N-Channel 75V 55A (Tc) 42W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 75V 55A (Tc) 42W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FKI07076-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FKI07076-ND
Single FETs, MOSFETs FKI07076-ND
N-Channel 75V 55A (Tc) 42W (Tc) Through Hole TO-220F

N-Channel 75V 55A (Tc) 42W (Tc) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325239-FKI07076 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325239-FKI07076
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325239-FKI07076
Manufacturer: Sanken Win Source Part Number: 1325239-FKI07076 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Current - Continuous Drain (Id) @ 25°C: 55A (Tc) Rds On (Max) @ Id, Vgs: 6.9mOhm @ 44A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1.5mA Power Dissipation (Max): 42W (Tc) Supplier Device Package: TO-220F Gate Charge (Qg) (Max) @ Vgs: 91.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6340 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: FKI07072,FKI07072-ND ,FKI07076 DK Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: RoHS Compliant

Manufacturer: Sanken
Win Source Part Number: 1325239-FKI07076
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 55A (Tc)
Rds On (Max) @ Id, Vgs: 6.9mOhm @ 44A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1.5mA
Power Dissipation (Max): 42W (Tc)
Supplier Device Package: TO-220F
Gate Charge (Qg) (Max) @ Vgs: 91.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6340 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: FKI07072,FKI07072-ND,FKI07076 DK
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FKI07076 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FKI07076
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FKI07076
MOSFET N-CH 75V 55A TO220F

MOSFET N-CH 75V 55A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FKI07076-ND 1325239-FKI07076 FKI07076
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
30V 3.5A 2.3A MOSFET Transistor - 289-AUIRF9952Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers