Sanken Electric Co., Ltd. Electronic Surplus - FGM623S FGM623S

Description
Manufacturer: Sanken Win Source Part Number: 1174200-FGM623S Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 60W Current - Collector Pulsed (Icm): 100A Input Type: Standard Gate Charge: 65nC Td (on/off) @ 25°C: 100ns/300ns Test Condition: 300V, 30A, 39 Ohm, 15V Family Name: FGM623S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-3PF Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 15V, 30A Alternative Parts (Cross-Reference): RJH60F3DPQ-A0#T0; RGTH50TK65DC11; RJH60F3DPQ-A0-T0; Introduction Date: July 19, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1174200-FGM623S Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 60W Current - Collector Pulsed (Icm): 100A Input Type: Standard Gate Charge: 65nC Td (on/off) @ 25°C: 100ns/300ns Test Condition: 300V, 30A, 39 Ohm, 15V Family Name: FGM623S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-3PF Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 15V, 30A Alternative Parts (Cross-Reference): RJH60F3DPQ-A0#T0; RGTH50TK65DC11; RJH60F3DPQ-A0-T0; Introduction Date: July 19, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FGM623S - 1174200-FGM623S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FGM623S
1174200-FGM623S
Electronic Surplus - FGM623S 1174200-FGM623S
Manufacturer: Sanken Win Source Part Number: 1174200-FGM623S Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 60W Current - Collector Pulsed (Icm): 100A Input Type: Standard Gate Charge: 65nC Td (on/off) @ 25°C: 100ns/300ns Test Condition: 300V, 30A, 39 Ohm, 15V Family Name: FGM623S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-3PF Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 15V, 30A Alternative Parts (Cross-Reference): RJH60F3DPQ-A0#T0; RGTH50TK65DC11; RJH60F3DPQ-A0-T0; Introduction Date: July 19, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1174200-FGM623S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 60W
Current - Collector Pulsed (Icm): 100A
Input Type: Standard
Gate Charge: 65nC
Td (on/off) @ 25°C: 100ns/300ns
Test Condition: 300V, 30A, 39 Ohm, 15V
Family Name: FGM623S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-3PF
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.7V @ 15V, 30A
Alternative Parts (Cross-Reference): RJH60F3DPQ-A0#T0; RGTH50TK65DC11; RJH60F3DPQ-A0-T0;
Introduction Date: July 19, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1174200-FGM623S
Product Name Electronic Surplus - FGM623S
Unlock Full Specs
to access all available technical data