Win Source Part Number: 1149636-EU01ZV0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 2,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 250 mA
Reverse Recovery Time (trr): 400 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: Axial
Alternative Parts (Cross-Reference): EU01ZV0 DK;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Sanken
Other Names: EU01ZV0 DK
Base Product Number: EU01
Diode Standard 200V 250mA Through Hole
DIODE GEN PURP 200V 250MA AXIAL
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1149636-EU01ZV0 | EU01ZV0-ND | EU01ZV0 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 2.5 volts | 2.5 volts | |
| VR | 200 volts | ||
| IR | 0.0100 mA |